ISO 22915-10

Industrial trucks — Verification of stability — Part 10: Additional stability test for trucks operating in the special condition of stacking with load laterally displaced by powered devices

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2008
Status: active
Page Count: 10
ICS Code (Industrial trucks): 53.060
scope:

ISO 22915 deals with the safety of industrial trucks, as defined in ISO 5053, relative to their stability and the verification of that stability. For the purposes of ISO 22915, industrial trucks are wheeled, self-propelled or pedestrian-propelled vehicles, excepting those running on rails. They are either operator-controlled or driverless and designed to carry, tow, push, lift, stack or tier in racks.

This part of ISO 22915 specifies an additional test for verifying the stability of a laden truck fitted with a powered load-handling device, such as a sideshift, which can displace the centre of gravity to a substantial, predetermined extent from the longitudinal centre plane of the truck. Such devices are used in that mode for depositing and retrieving a load with the mast vertical or raised to maximum boom angle and extension.

A displacement is considered to be a substantial displacement if it is more than

- 100 mm, for a truck with a rated capacity < 5 000 kg,

- 150 mm, for a truck with a rated capacity > 5 000 kg and < 10 000 kg,

- 250 mm, for a truck with a rated capacity > 10 000 kg and < 20 000 kg,

- 350 mm, for a truck with a rated capacity > 20 000 kg.

Document History

March 1, 2023
Industrial trucks — Verification of stability — Part 10: Additional stability test for trucks operating in the special condition of stacking with load laterally displaced by powered devices
This document specifies an additional test for verifying the stability of a laden truck fitted with a powered load-handling device, such as a sideshift, which can displace the centre of gravity...
ISO 22915-10
June 15, 2008
Industrial trucks — Verification of stability — Part 10: Additional stability test for trucks operating in the special condition of stacking with load laterally displaced by powered devices
ISO 22915 deals with the safety of industrial trucks, as defined in ISO 5053, relative to their stability and the verification of that stability. For the purposes of ISO 22915, industrial trucks are...

References

Advertisement