AWWA C225

Fused Polyolefin Coating Systems for the Exterior of Steel Water Pipelines

inactive
Buy Now
Organization: AWWA
Publication Date: 24 June 2007
Status: inactive
Page Count: 28
scope:

This standard describes the materials and application of fused polyolefin coating systems for buried service. This system is applied in pipe coating plants, both portable and fixed, using coating techniques and equipment as recommended by the manufacturer. Normally, these prefabricated, polyolefin coatings are applied as a three-layer system consisting of (1) a liquid adhesive, (2) a corrosion-protection inner layer, and (3) a mechanical-protection outer layer.

Maximum temperatures. This standard is intended for pipe in potable-water service. Therefore, the maximum service temperature of this coating is based on the maximum service temperature of potable water. These coating systems will perform at higher temperatures. Consult the coating manufacturer for conditions and limitations.

Conditions not described in this standard. This standard does not describe the additional materials and procedures that may be required for difficult conditions, such as those encountered in rocky areas and in construction of underwater lines, casing pipe, and river crossings.

Purpose

The purpose of this standard is to provide minimum performance requirements for fused polyolefin coating systems for the exterior of steel water pipelines, including system components, application, inspection, testing, marking, and packaging requirements.

Document History

January 23, 2020
Fused Polyolefin Coatings for Steel Water Pipe
This standard describes the materials and application of fused polyolefin coating systems for buried service. This system is applied in pipe coating plants, both portable and fixed, using coating...
January 19, 2014
Fused Polyolefin Coatings for Steel Water Pipe
This standard describes the materials and application of fused polyolefin coating systems for buried service. This system is applied in pipe coating plants, both portable and fixed, using coating...
AWWA C225
June 24, 2007
Fused Polyolefin Coating Systems for the Exterior of Steel Water Pipelines
This standard describes the materials and application of fused polyolefin coating systems for buried service. This system is applied in pipe coating plants, both portable and fixed, using coating...
June 1, 2003
Fused Polyolefin Coating systems for the Exterior of Steel Water Pipelines
A description is not available for this item.

References

Advertisement