ASME FFS-1
Fitness-For-Service
| Organization: | ASME |
| Publication Date: | 5 June 2007 |
| Status: | inactive |
| Page Count: | 1,128 |
scope:
The methods and procedures in this Standard are intended to supplement and augment the requirements in API 510, API 570, API 653, and other post construction codes that reference FFS evaluations such as NB-23.
The assessment procedures in this Standard can be used for Fitness-For-Service assessments and/or rerating of equipment designed and constructed to the following codes
a) ASME B&PV Code, Section VIII, Division 1
b) ASME B&PV Code, Section VIII, Division 2
c) ASME B&PV Code, Section I
d) ASME B31.1 Piping Code
e) ASME B31.3 Piping Code
f) API 650
g) API 620
The assessment procedures in this Standard may also be applied to pressure containing equipment constructed to other recognized codes and standards, including international and internal corporate standards. This Standard has broad application since the assessment procedures are based on allowable stress methods and plastic collapse loads for non-crack-like flaws, and the Failure Assessment Diagram (FAD) Approach for crack-like flaws (see Part 2 , paragraph 2.4.2).
Document History