GMW15408

Turbo Charger Hoses with High Temperature Resistance

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2008
Status: inactive
Page Count: 8
scope:

This specification covers the materials and performance of elastomeric turbocharger hoses for higher temperature resistance.

Material Description. Materials covered by this specification are divided into the following types:

Type A: Fluoroelastomer (FKM) lining, peroxide cured with Silicone Elastomer (VMQ) intermediate layer and cover for +180°C permanent and +200°C peak temperatures.

Type B: FKM lining, bisphenolic cure system with higher elongation, with VMQ intermediate layer and cover for +200°C permanent and +225°C peak temperatures.

Type C: FKM lining, peroxide cured with VMQ intermediate layer and cover for +200°C permanent and +225°C peak temperatures.

Type D: Fluorosilicone elastomer (FVMQ) lining with VMQ intermediate layer and cover for +180°C permanent and +200°C peak temperatures.

Type E: Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout). If no type of material is indicated, material of type A is sufficient.

All hoses shall have textile reinforcement suitable to fulfill the requirements of the material and durability tests.

Document History

February 1, 2017
Turbo Charger Hoses with High Temperature Resistance
This specification covers the materials and performance of turbo charger hoses either in four (4) layer extruded constructions or in wrapped elastomeric constructions for higher temperature...
January 1, 2014
Turbo Charger Hoses with High Temperature Resistance
This specification covers the materials and performance of turbo charger hoses either in four (4) layer extruded constructions or in wrapped elastomeric constructions for higher temperature...
GMW15408
May 1, 2008
Turbo Charger Hoses with High Temperature Resistance
This specification covers the materials and performance of elastomeric turbocharger hoses for higher temperature resistance. Material Description. Materials covered by this specification are divided...

References

Advertisement