CSA - CAN/CSA-ISO/IEC 10747-95 AMD 1

Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs AMENDMENT 1: Implementation conformance statement proformas

inactive
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 28
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with partidar fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with IS0 and IEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75% of the national bodies casting a vote.

Amendment 1 to International Standard ISO/IEC 10747 : 1994 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information bchnology, Subcommittee SC 6, Telecommunications and information exchange between systems.

Document History

Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs AMENDMENT 1: Implementation conformance statement proformas
FOREWORD ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 10747-95 AMD 1
July 1, 1999
Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs AMENDMENT 1: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
July 1, 1999
Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs AMENDMENT 1: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs AMENDMENT 1 : Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs
This International Standard specifies a protocol to be used by Boundary Intermediate systems (defined in 3.6) to acquire and maintain information for the purpose of routeing NPDUs between different...
Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs
This International Standard specifies a protocol to be used by Boundary Intermediate systems (defined in 3.6) to acquire and maintain information for the purpose of routeing NPDUs between different...
Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs
This International Standard specifies a protocol to be used by Boundary Intermediate systems (defined in 3.6) to acquire and maintain information for the purpose of routeing NPDUs between different...
Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs
This International Standard specifies a protocol to be used by Boundary Intermediate systems (defined in 3.6) to acquire and maintain information for the purpose of routeing NPDUs between different...
May 1, 1995
Information Technology - Telecommunications and Information Exchange between Systems - Protocol for Exchange of Inter-Domain Routeing Information Among Intermediate Systems to Support Forwarding of ISO 8473 PDUs
This International Standard specifies a protocol to be used by Boundary Intermediate systems (defined in 3.6) to acquire and maintain information for the purpose of routeing NPDUs between different...
Advertisement