ITU-T G.977

Characteristics of optically amplified optical fibre submarine cable systems

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 December 2006
Status: inactive
Page Count: 38
scope:

This Recommendation is concerned with the system performances and interface requirements of repeatered optical fibre submarine cable systems using OFAs as line repeaters. It covers the aspects related to single wavelength systems (SWS), wavelength division multiplexing systems (WDMS) and dense wavelength division multiplexing systems (DWDMS). Depending on the system specifications, such as the number of terminations, the connectivity, the total capacity, the maximum end-to-end distance, and/or the system cost, one of these three types of system may be more appropriate to guarantee the system requirements. A high data capacity may be carried by one wavelength using a high data bit rate, or by several wavelengths using a smaller one.

From a general point of view, the characteristics, performance specifications and requirements of the submerged equipment are mostly identical for SWS, WDMS and DWDMS. Indeed, SWS appears as a specific case of WDMS using one wavelength and, in turn, WDM can be considered as a specific case of DWDMS with a small number of wavelengths. As a consequence, general statements mentioned in this Recommendation can be applied to SWS, WDMS and DWDMS. However, when necessary, more detailed Recommendations will highlight the specificity of these three types of systems.

Common implementation aspects of optical submarine cable systems for manufacturing, installing and maintenance are described in [ITU-T G.971]. [ITU-T G.978] also contains common aspects of the characteristics of the optical fibre submarine cables.

The physical implementation of optically amplified fibre submarine systems is considered in Annex A.

Document History

January 1, 2015
Characteristics of optically amplified optical fibre submarine cable systems
This Recommendation is concerned with the system performances and interface requirements of repeatered optical fibre submarine cable systems using optical line amplifiers (OFAs) as line repeaters. It...
ITU-T G.977
December 1, 2006
Characteristics of optically amplified optical fibre submarine cable systems
This Recommendation is concerned with the system performances and interface requirements of repeatered optical fibre submarine cable systems using OFAs as line repeaters. It covers the aspects...
March 1, 2004
Characteristics of optically amplified optical fibre submarine cable systems SERIES G: TRANSMISSION SYSTEMS AND MEDIA, DIGITAL SYSTEMS AND NETWORKS Digital sections and digital line system – Optical fibre submarine cable systems
A description is not available for this item.

References

Advertisement