CEN - EN ISO 16701

Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution

inactive
Organization: CEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 22
ICS Code (Corrosion of metals): 77.060

Document History

May 1, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
This International Standard specifies the test method, the reagents, and the procedure to be used in an accelerated atmospheric corrosion test constituting a 6 h exposure to a slightly acidified...
EN ISO 16701
April 1, 2008
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
A description is not available for this item.
Advertisement