CEN - EN 4468
Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D less than or equal to 150 mm - Rm greater than or equal to 1 300 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
EN 4468
July 1, 2007
Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D less than or equal to 150 mm - Rm greater than or equal to 1 300 MPa
A description is not available for this item.