DIN EN ISO 1179-1

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2007); German version EN ISO 1179-1:2008

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2008
Status: inactive
Page Count: 12
ICS Code (Piping and couplings): 23.100.40

Document History

March 1, 2014
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2013); German version EN ISO 1179-1:2013
Dieser Teil von ISO 1179 legt die Maße für Einschraublöcher mit Gewinde nach ISO 228-1 für den Einsatz mit nicht richtungseinstellbaren Einschraubzapfen nach ISO 1179-2, ISO 1179-3 und ISO 1179-4...
April 1, 2012
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO/DIS 1179-1:2012); German version prEN ISO 1179-1:2012
A description is not available for this item.
DIN EN ISO 1179-1
August 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2007); German version EN ISO 1179-1:2008
A description is not available for this item.
January 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports (ISO 1179-1:2007); German version prEN ISO 1179-1:2007
A description is not available for this item.
Advertisement