ISO 21573-2
Building construction machinery and equipment - Concrete pumps - Part 2: Procedure for examination of technical parameters
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2008 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Construction equipment): | 91.220 |
scope:
This part of ISO 21573 specifies the procedure and requirements for examining the technical commercial specifications of concrete pumps as defined in ISO 21573-1.
It applies to mobile (with or without boom) and stationary concrete pumps.
Document History
December 1, 2020
Building construction machinery and equipment — Concrete pumps — Part 2: Procedure for examination of technical parameters
This document specifies the procedure and requirements for examining the technical commercial specifications of factory new piston-type concrete pump and rotary-type concrete pump as defined in ISO...
ISO 21573-2
June 15, 2008
Building construction machinery and equipment - Concrete pumps - Part 2: Procedure for examination of technical parameters
This part of ISO 21573 specifies the procedure and requirements for examining the technical commercial specifications of concrete pumps as defined in ISO 21573-1.
It applies to mobile (with or...