BSI - BS EN 4471

Aerospace series - Steel FE-PM1505 (X1CrNiMoAITi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D Less than or equal to 150 mm - Rm Greater than or equal to 1 300 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 June 2008
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

BS EN 4471
June 30, 2008
Aerospace series - Steel FE-PM1505 (X1CrNiMoAITi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D Less than or equal to 150 mm - Rm Greater than or equal to 1 300 MPa
A description is not available for this item.

References

Advertisement