GMW15196
Coating, High Temperature Resistant
| Organization: | GMW |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 3 |
scope:
Material Description.
This specification covers two types of high temperature resistant, anti-corrosion coating. Type A is a black coating that is usually applied by a spray operation. It is capable of withstanding temperatures up to 450°C without a loss of corrosion resisting properties. Type B coating can withstand high temperatures up to 600°C without adverse effects.
Note: Type B should not be specified on vehicles that are intended for use in countries that apply salt to roads in winter.
Symbols.
Not applicable.
Typical Applications.
These coatings are typically used for visible exhaust system components such as tail pipes and the side and bottom portions of mufflers and may be applied to stainless steel, aluminized stainless steel or aluminum.
Remarks.
Only the substrate/paint combinations that are shown in the Approved Source List (currently not applicable for GME) shall be used. When material approval testing is performed, each test must be completed on a minimum of three panels.
Document History