CEN - EN 4461

Aerospace series - Steel FE-PM1506 (X5CrNiMoAl13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D less than or equal to 150 mm - Rm greater than or equal to 1 200 MPa

active, Most Current
Organization: CEN
Publication Date: 1 June 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

EN 4461
June 1, 2007
Aerospace series - Steel FE-PM1506 (X5CrNiMoAl13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar - a or D less than or equal to 150 mm - Rm greater than or equal to 1 200 MPa
A description is not available for this item.
Advertisement