ISO 9211-3
Optics and photonics - Optical coatings - Part 3: Environmental durability
| Organization: | ISO |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Optical equipment): | 37.020 |
scope:
ISO 9211 identifies surface treatments of components and substrates excluding ophthalmic optics (spectacles) by the application of optical coatings and gives a standard form for their specification. It defines the general characteristics and the test and measurement methods whenever necessary. It is not intended to define the process method.
This part of ISO 9211 specifies categories of use for optical coatings and identifies which environmental tests are necessary to prove that the coatings meet the required specification. Definitions and the extent of testing are given in ISO 9022-1.
Document History