BSI - BS EN 4465

Aerospace series — Steel FE-PM1506 (X5CrNiMoAl13-8-2) — Vacuum induction melted and consumable electrode remelted — Solution treated and precipitation treated — Forgings — a or D less than or equal to 150 mm — Rm Greater than or equal to 1 300 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 June 2008
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

BS EN 4465
June 30, 2008
Aerospace series — Steel FE-PM1506 (X5CrNiMoAl13-8-2) — Vacuum induction melted and consumable electrode remelted — Solution treated and precipitation treated — Forgings — a or D less than or equal to 150 mm — Rm Greater than or equal to 1 300 MPa
A description is not available for this item.

References

Advertisement