DIN EN 61076-4-105
Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 105: Detail specification for 9 mm circular connector with 3 to 8 contacts for use in a wide range of applications including the telecommunication and audio industry (IEC 61076-4-105:1995); German version EN 61076-4-105:1998
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
DIN EN 61076-4-105
February 1, 1999
Connectors with assessed quality, for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 4: Printed board connectors - Section 105: Detail specification for 9 mm circular connector with 3 to 8 contacts for use in a wide range of applications including the telecommunication and audio industry (IEC 61076-4-105:1995); German version EN 61076-4-105:1998
A description is not available for this item.