CEN - EN ISO 15792-2

Welding consumables - Test methods - Part 2: Preparation of single-run and two-run technique test specimens in steel

inactive
Organization: CEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 12
ICS Code (Welding consumables): 25.160.20

Document History

September 1, 2020
Welding consumables - Test methods - Part 2: Preparation of single-run and two-run technique test pieces and specimens in steel
This document specifies the preparation of butt weld test pieces and specimens. The test pieces and specimens are used to determine the strength and impact properties of welded joints when testing...
EN ISO 15792-2
May 1, 2008
Welding consumables - Test methods - Part 2: Preparation of single-run and two-run technique test specimens in steel
A description is not available for this item.

References

Advertisement