CEN - EN 4627

Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De less than or equal to 150 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa

inactive
Organization: CEN
Publication Date: 1 December 2007
Status: inactive
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel FE-PM 3504 (X4CrNiMo16-5-1)

Air melted

Hardened and tempered

Forgings

De ≤ 150 mm

1 100 MPa ≤ Rm ≤ 1 300 MPa

for aerospace applications.

Document History

December 1, 2022
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 Mpa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
April 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
EN 4627
December 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De less than or equal to 150 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings De ≤ 150 mm 1 100 MPa ≤ Rm ≤ 1 300 MPa for aerospace...

References

Advertisement