API SPEC 11V1

Specification for Gas Lift Equipment

inactive
Buy Now
Organization: API
Publication Date: 1 February 1995
Status: inactive
Page Count: 41
scope:

PURPOSE

This specification was formulated to provide gas lift valves, reverse flow (check) valves, orifice valves, dummy valves and wireline retrievable valve mandrels (WRVM) that are consistently manufactured to a predictable level of quality. Technical content provides requirements for design, materials, tests and inspecting, welding, marking, storing and shipping. This specification is intended as a quality based specification and does not assure dimensional interchangeability between manufacturers.

APPLICATIONS

Equipment

This specification is for gas lift valves, reverse flow (check) valves, orifice valves, dummy valves and the WRVM's used as a receiver for these valves or other devices used to enhance oil well production or treat oil or gas wells. This specification is compiled such that the requirements for gas lift valves and WRVM's are in separate sections and unless indicated do not overlap requirements.

Service Classification

Valve Service Class

For gas lift valve class of service conditions refer to 4.3.3.

WRVM Service Class

For WRVM class of service conditions refer to 5.1.1.2.

Document History

API SPEC 11V1
February 1, 1995
Specification for Gas Lift Equipment
PURPOSE This specification was formulated to provide gas lift valves, reverse flow (check) valves, orifice valves, dummy valves and wireline retrievable valve mandrels (WRVM) that are consistently...
February 1, 1995
Specification for Gas Lift Equipment
1 Scope 1.1 PURPOSE This specification was formulated to provide gas lift valves, reverse flow (check) valves, orifice valves, dummy valves and wireline retrievable valve mandrels (WRVM) that are...
June 1, 1988
SPECIFICATION FOR GAS LIFT VALVES, ORIFICES, REVERSE FLOW VALVES AND DUMMY VALVES FIRST EDITION
A description is not available for this item.

References

Advertisement