IEC 60794-2-41
Optical fibre cables – Part 2-41: Indoor cables – Product specification for simplex and duplex buffered A4 fibres
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 June 2008 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 covers simplex and duplex buffered A4a through A4g fibres for indoor use. These may be cut into short lengths, which can be used in patchcord cable assemblies. The requirements of sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Document History
IEC 60794-2-41
June 1, 2008
Optical fibre cables – Part 2-41: Indoor cables – Product specification for simplex and duplex buffered A4 fibres
This part of IEC 60794 covers simplex and duplex buffered A4a through A4g fibres for indoor use. These may be cut into short lengths, which can be used in patchcord cable assemblies. The requirements...