CEN - EN 4628

Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De less than or equal to 150 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa

inactive
Organization: CEN
Publication Date: 1 December 2007
Status: inactive
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

December 1, 2022
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bars De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications....
February 1, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace...
EN 4628
December 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De less than or equal to 150 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa
A description is not available for this item.

References

Advertisement