BSI - BS EN 4628
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De less than or equal to 150 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 2008 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
February 28, 2023
Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted — Hardened and tempered — Bars — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
A description is not available for this item.
March 31, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
A description is not available for this item.
BS EN 4628
June 30, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De less than or equal to 150 mm - 1 100 MPa less than or equal to Rm less than or equal to 1 300 MPa
A description is not available for this item.