CSA - CAN/CSA-ISO/IEC 10164-7-95 AMD 1

Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function AMENDMENT I : Implementation conformance statement proformas

inactive
Organization: CSA
Publication Date: 1 November 1996
Status: inactive
Page Count: 30
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) from the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organization, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as a International Standard requires approval by at least 75% of the national bodies casting a vote.

Amendment 1 to International Standard ISO/IEC 10164-7:1992 was prepared by Joint Technical Committee ISO/IEC JTC 1, information technology, Subcommittee SC 21, Open systems interconnection, data management and open distributed processing, in collaboration with ITU-T. The identical text is published as ITU-T Rec. X.736/Amd.1.

 

Document History

Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function AMENDMENT 1 : Implementation conformance statement proformas
Introduction This amendment includes tables, which document the mandatory and optional management information specific to the Security Alarm Reporting Function. This amendment will be used by...
Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function AMENDMENT 1: Implementation conformance statement proformas
Introduction This amendment includes tables, which document the mandatory and optional management information specific to the Security Alarm Reporting Function. This amendment will be used by...
CAN/CSA-ISO/IEC 10164-7-95 AMD 1
November 1, 1996
Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function AMENDMENT I : Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) from the specialized system for worldwide standardization. National bodies...
January 1, 1996
Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function AMENDMENT I : Implementation conformance statement proformas
Introduction This amendment includes tables, which document the mandatory and optional management information specific to the Security Alarm Reporting Function. This amendment will be used by...
December 1, 1995
Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function
This Recommendation | International Standard defines the security alarm reporting function. The security alarm reporting function is a systems management function which may be used by an application...
December 1, 1995
Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function
This Recommendation | International Standard defines the security alarm reporting function. The security alarm reporting function is a systems management function which may be used by an application...
December 1, 1995
Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function
This Recommendation I International Standard defines the security alarm reporting function. The security alarm reporting function is a systems management function which may be used by an application...
December 1, 1995
Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function
This Recommendation | International Standard defines the security alarm reporting function. The security alarm reporting function is a systems management function which may be used by an application...
January 1, 1995
Information Technology - Open Systems Interconnection - Systems Management: Security Alarm Reporting Function
This Recommendation I International Standard defines the security alarm reporting function. The security alarm reporting function is a systems management function which rnay be used by an application...
Advertisement