CEN - EN 4470

Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D less than or equal to 150 mm - Rm greater than or equal to 1 200 MPa

active, Most Current
Organization: CEN
Publication Date: 1 July 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

EN 4470
July 1, 2007
Aerospace series - Steel FE-PM1505 (X1CrNiMoAlTi12-9-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D less than or equal to 150 mm - Rm greater than or equal to 1 200 MPa
A description is not available for this item.

References

Advertisement