ASHRAE - HVAC SYSTEMS AND EQUIPMENT SI CH 44

MOTORS, MOTOR CONTROLS, AND VARIABLE-SPEED DRIVES

inactive
Organization: ASHRAE
Publication Date: 1 January 2008
Status: inactive
Page Count: 14
scope:

GENERAL-PURPOSE INDUCTION MOTORS

The electrical industry classifies motors as small kilowatt or integral kilowatt. In this context, kilowatt refers to power output of the motor. Small kilowatt motors have ratings of less than 0.75 kW at 1700 to 1800 rpm for four-pole and 3500 to 3600 rpm for twopole machines. Single-phase motors are readily available through 4 kW and are most common through 0.6 kW, because motors larger than 0.6 kW are usually three phase.

Table 3 lists motors by types indicating the normal power range and type of power supply. All motors listed are suitable for either direct or belt drive, except shaded-pole motors (limited by low starting torque).

Document History

CENTRIFUGAL PUMPS
A description is not available for this item.
HVAC SYSTEMS AND EQUIPMENT SI CH 44
January 1, 2008
MOTORS, MOTOR CONTROLS, AND VARIABLE-SPEED DRIVES
GENERAL-PURPOSE INDUCTION MOTORS The electrical industry classifies motors as small kilowatt or integral kilowatt. In this context, kilowatt refers to power output of the motor. Small kilowatt...
Air-To-Air Energy Recovery
GENERAL-PURPOSE INDUCTION MOTORS The electrical industry classifies motors as small kilowatt or integral kilowatt. In this context, kilowatt refers to power output of the motor. Small kilowatt...
Air-To-Air Energy Recovery
A description is not available for this item.

References

Advertisement