DIN EN ISO 3580
Welding consumables - Covered electrodes for manual metal arc welding of creep-resisting steels - Classification (ISO 3580:2004)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Welding consumables): | 25.160.20 |
Document History
August 1, 2017
Welding consumables - Covered electrodes for manual metal arc welding of creep-resisting steels - Classification (ISO 3580:2017)
This document specifies requirements for classification of covered electrodes, based on the all-weld metal in the heat-treated condition, for manual metal arc welding of ferritic and martensitic...
February 1, 2016
Welding consumables - Covered electrodes for manual metal arc welding of creep-resisting steels - Classification (ISO/DIS 3580:2016); German and English version prEN ISO 3580:2016
A description is not available for this item.
May 1, 2011
Welding consumables - Covered electrodes for manual metal arc welding of creep-resisting steels - Classification (ISO 3580:2010)
This International Standard specifies requirements for classification of covered electrodes, based on the all-weld metal in the heat-treated condition, for manual metal arc welding of ferritic and...
DIN EN ISO 3580
August 1, 2008
Welding consumables - Covered electrodes for manual metal arc welding of creep-resisting steels - Classification (ISO 3580:2004)
A description is not available for this item.