ASHRAE - HVAC SYSTEMS AND EQUIPMENT IP CH 39

COOLING TOWERS

inactive
Organization: ASHRAE
Publication Date: 1 January 2008
Status: inactive
Page Count: 20
scope:

CENTRIFUGAL pumps provide the primary force to distribute and recirculate hot and chilled water in a variety of space- conditioning systems. The pump provides a predetermined flow of water to the space load terminal units or to a thermal storage chamber for release at peak loads. The effect of centrifugal pump performance on the application, control, and operation of various terminal units is discussed in Chapter 12. Other hydronic systems that use pumps include (1) condensing water circuits to cooling towers (Chapters 13 and 36), (2) water-source heat pumps (Chapter 8), (3) boiler feeds, and (4) condensate returns (Chapter 10). Boiler feed and condensate return pumps for steam boilers should be selected based on boiler manufacturer's requirements.

Document History

CONDENSERS
A description is not available for this item.
HVAC SYSTEMS AND EQUIPMENT IP CH 39
January 1, 2008
COOLING TOWERS
CENTRIFUGAL pumps provide the primary force to distribute and recirculate hot and chilled water in a variety of space- conditioning systems. The pump provides a predetermined flow of water to the...
Centrifugal Pumps
CENTRIFUGAL pumps provide the primary force to distribute and recirculate hot and chilled water in a variety of space- conditioning systems. The pump provides a predetermined flow of water to the...
Motors and Motor Control
A description is not available for this item.
Motors and Motor Control
A description is not available for this item.
Advertisement