ISO TS 14823
Traffic and travel information — Messages via media independent stationary dissemination systems — Graphic data dictionary for pre-trip and in-trip information dissemination systems
| Organization: | ISO |
| Publication Date: | 15 July 2008 |
| Status: | inactive |
| Page Count: | 180 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification presents a system of standardized codes for existing signs and pictograms used to deliver traffic and traveller information (TTI). The coding system can be used to form messages to be handled by respective media systems, graphic messages on on-board units, and media system information on TTI dissemination systems (VMS, PC, PAT, etc.) (including graphic data). These types of information are required by travellers for their pre-trip planning as well as their in-trip plan modification based on information obtained through media systems.
As shown in Figure 1, a system handling graphic messages generally comprises TTI system operators, media systems and communication networks interconnecting these systems.
This Technical Specification relates to:
- TTI systems operators which include
- Traffic Management Centres (TMC),
- Traffic Information Centres (TIC),
- Parking Information Centres (PIC),
- Public Transport Centres (PTC),
- Value-Added Service Providers (VASP), and
- others;
- media systems which include
- On-board Units (OBU),
- Variable Message Signs (VMS),
- Personal Computers (PC),
- Public Access Terminals (PAT), and
- others.
Document History