ISO 4217
Codes for the representation of currencies and funds
| Organization: | ISO |
| Publication Date: | 15 July 2008 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Documents in administration, commerce and industry): | 01.140.30 |
| ICS Code (Finances. Banking. Monetary systems. Insurance): | 03.060 |
scope:
This International Standard specifies the structure for a three-letter alphabetic code and an equivalent three-digit numeric code for the representation of currencies and funds. For those currencies having minor units, it also shows the decimal relationship between such units and the currency itself.
This International Standard also establishes procedures for a Maintenance Agency, and specifies the method of application for codes.
This International Standard is intended for use in any application of trade, commerce and banking, where currencies and, where appropriate, funds are required to be described. It is designed to be equally suitable for manual users and for those employing automated systems.
Document History