ISO/IEC 9075-3
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 2008 |
| Status: | inactive |
| Page Count: | 404 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a programming language in such a way that procedures used are independent of the SQL statements to be executed.
Document History
June 1, 2023
Information technology — Database language SQL — Part 3: Call-Level Interface (SQL/CLI)
This document defines the structures and procedures that can be used to execute statements of the database language SQL from within an application written in a programming language in such a way that...
June 1, 2022
Information technology — Database languages — SQL — Part 3: Call-Level Interface (SQL/CLI)
A description is not available for this item.
December 15, 2016
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that can be used to execute statements of the database language SQL from within an application written in a programming language in...
ISO/IEC 9075-3
July 15, 2008
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
This part of ISO/IEC 9075 defines the structures and procedures that may be used to execute statements of the database language SQL from within an application written in a programming language in...
November 15, 2005
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI) TECHNICAL CORRIGENDUM 1
A description is not available for this item.
December 15, 2003
Information technology - Database languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
A description is not available for this item.
June 1, 2003
Information Technology - Database Languages - SQL - Part 3: Call-Level Interface (SQL/CLI) Technical corrigundum
A description is not available for this item.
December 15, 2000
Information Technology - Database Languages - SQL - Part 3: Call-Level Interface (SQL/CLI) technical corrigendum 1
A description is not available for this item.
December 1, 1999
Information Technology - Database Languages - SQL - Part 3: Call-Level Interface (SQL/CLI)
A description is not available for this item.
November 15, 1999
Information technology - Database languages - SQL Technical Corrigendum 1
A description is not available for this item.