CEN - EN 771-6
Specification for masonry units - Part 6: Natural stone masonry units
inactive
| Organization: | CEN |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Mineral materials and products): | 91.100.15 |
Document History
May 1, 2011
Specification for masonry units - Part 6: Natural stone masonry units
This European Standard specifies the characteristics and performance requirements of masonry units manufactured from natural stone the width of which is equal to or greater than 80 mm, for which the...
May 1, 2011
Specification for masonry units - Part 6: Natural stone masonry units
This European Standard specifies the characteristics and performance requirements of masonry units manufactured from natural stone the width of which is equal to or greater than 80 mm, for which the...
EN 771-6
October 1, 2005
Specification for masonry units - Part 6: Natural stone masonry units
A description is not available for this item.
August 1, 2000
Specification for Masonry Units - Part 6: Natural Stone Masonry Units
A description is not available for this item.