ISO/IEC 9075-11
Information technology - Database languages - SQL - Part 11: Information and Definition Schemas (SQL/Schemata)
| Organization: | ISO |
| Publication Date: | 15 July 2008 |
| Status: | inactive |
| Page Count: | 300 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This part of ISO/IEC 9075 specifies an Information Schema and a Definition Schema that describes:
- The structure and integrity constraints of SQL-data.
- The security and authorization specifications relating to SQL-data.
- The features, subfeatures, and packages of ISO/IEC 9075, and the support that each of these has in an SQL-implementation.
- The SQL-implementation information and sizing items of ISO/IEC 9075 and the values supported by an SQL-implementation
Document History