DIN EN ISO 14116

Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing (ISO 14116:2008)

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2008
Status: inactive
Page Count: 16
ICS Code (Protective clothing): 13.340.10

Document History

September 1, 2023
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing (ISO/DIS 14116:2023); German and English version prEN ISO 14116:2023
A description is not available for this item.
November 1, 2015
Protective clothing - Protection against flame - Limited flame spread materials, material assemblies and clothing (ISO 14116:2015)
This International Standard specifies the performance requirements for the limited flame spread properties of all materials, all material assemblies, and protective clothing in order to reduce the...
DIN EN ISO 14116
August 1, 2008
Protective clothing - Protection against heat and flame - Limited flame spread materials, material assemblies and clothing (ISO 14116:2008)
A description is not available for this item.
Advertisement