ISO 21068-1
Chemical analysis of silicon-carbidecontaining raw materials and refractory products - Part 1: General information and sample preparation
| Organization: | ISO |
| Publication Date: | 1 August 2008 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Refractories): | 81.080 |
scope:
This part of ISO 21068 gives definitions and specifies
techniques for the preparation of samples for the chemical analysis
of silicon-carbide-cont
graphite brick containing silicon carbide;
silicon carbide brick (includes the bricks containing silicon nitride);
refractories containing carbon and/or silicon carbide mixed with clay;
refractories containing carbon and/or silicon carbide mixed with silica (and fused silica);
refractories containing carbon and/or silicon carbide mixed with high alumina material;
refractories containing carbon and/or silicon carbide mixed with magnesia (and dolomite);
refractories containing carbon and/or silicon carbide mixed with chrome mineral or magnesia-chrome materials;
refractories containing carbon and/or silicon carbide except those described in a) to g) above.
The items of chemical analysis described in ISO 21068, Parts 1 to 3 are as follows:
loss on drying (LOD);
loss on ignition (LOI);
total carbon, Ctotal;
free carbon, Cfree;
silicon carbide, SiC;
free silicon (Sifree);
free aluminium (Alfree);
free magnesium (Mgfree);
free iron (Fefree);
silicon(IV) oxide (SiO2);
aluminium oxide (Al2O3);
iron(III) oxide (total iron oxide calculated as Fe2O3);
titanium(IV) oxide (TiO2);
calcium oxide (CaO);
magnesium oxide (MgO);
sodium oxide (Na2O);
potassium oxide (K2O);
chromium(III) oxide (Cr2O3);
zirconium oxide (ZrO2);
boron oxide (total boron calculated as B2O3);
nitrogen;
oxygen;
nitrides (undifferentiated: Si3N4, AlN, BN, sialon, oxy-nitrides, etc.).
Document History