DS/EN ISO 10360-3

Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 3: CMMs with the axis of a rotary table as the fourth axis

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 May 2000
Status: active
Page Count: 38
ICS Code (Measuring instruments): 17.040.30
scope:

This part of ISO 10360 specifies the acceptance test which verifies that the performance of a four-axis coordinate measuring machine (CMM) is in accordance with that stated by the manufacturer. It also specifies the reverification tests, which enables the user to reverify the performance of a four-axis CMM periodically.

Document History

DS/EN ISO 10360-3
May 5, 2000
Geometrical product specifications (GPS) - Acceptance and reverification tests for coordinate measuring machines (CMM) - Part 3: CMMs with the axis of a rotary table as the fourth axis
This part of ISO 10360 specifies the acceptance test which verifies that the performance of a four-axis coordinate measuring machine (CMM) is in accordance with that stated by the manufacturer. It...
Advertisement