BSI - BS EN 3487

Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Bar for machining - a or D Less than or equal to 250 mm - 500 MPa Less than or equal to Rm Less than or equal to 700 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 July 2008
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

September 17, 2020
Draft BS EN 3487 Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Bars for machining - a or D ≤ 250 mm - 500 MPa ≤ Rm ≤ 700 MPa
A description is not available for this item.
BS EN 3487
July 31, 2008
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Bar for machining - a or D Less than or equal to 250 mm - 500 MPa Less than or equal to Rm Less than or equal to 700 MPa
A description is not available for this item.

References

Advertisement