NPFC - MIL-DTL-6396
TANKS, FUEL, OIL, COOLING FLUIDS, INTERNAL, REMOVABLE NON-SELF-SEALING
| Organization: | NPFC |
| Publication Date: | 28 July 2008 |
| Status: | active |
| Page Count: | 43 |
scope:
This specification covers internal, removable, non-self-sealing tanks, including tank fittings for use on aircraft.
Classification. The tanks are of the following general types, as specified (see 6.2).
Types. The types of tanks are as follows:
Type I - Metallic.
Type II - Non-metallic, bladder, flexible cell construction.
Class A - Continuously supported.
Class B - Continuously supported tear resistant.
Class C - Intermittently supported.
Type III - Non-metallic, rigid/non-flexible, self-supporting cell construction.
intended Use:
Removable internal, non-self-sealing tanks are intended for use in aircraft as a means for carrying engine fluids such as oil, fuel, cooling fluids, or water injection fluids. Tank... View More
Document History