DIN EN ISO 16151

Corrosion of metals and alloys - Accelerated cyclic tests with exposure to acidified salt spray, "dry" and "wet" conditions (ISO 16151:2005)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2008
Status: inactive
Page Count: 21
ICS Code (Corrosion of metals): 77.060

Document History

October 1, 2018
Corrosion of metals and alloys - Accelerated cyclic test with exposure to acidified salt spray, dry and wet conditions (ISO 16151:2018)
This document specifies two accelerated corrosion-test procedures, Methods A and B, for the comparative evaluation of metallic materials with or without permanent corrosion protection or temporary...
September 1, 2017
Corrosion of metals and alloys - Accelerated cyclic tests with exposure to acidified salt spray, dry and wet conditions (ISO/DIS 16151:2017); German and English version prEN ISO 16151:2017
A description is not available for this item.
DIN EN ISO 16151
July 1, 2008
Corrosion of metals and alloys - Accelerated cyclic tests with exposure to acidified salt spray, "dry" and "wet" conditions (ISO 16151:2005)
A description is not available for this item.

References

Advertisement