BSI - BS EN 3480
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Plate - 6 mm Less than a Less than on equal to 50 mm - 500 MPa Less than on equal to Rm Less than on equal to 700 MPa
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 July 2008 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
Document History
September 15, 2020
Draft BS EN 3480 Aerospace series - Steel X6CrNiTi18-10 (1.4541) - Air melted - Softened - Plate - 6 mm less than a less than or equal to 50 mm - 500 MPa less than or equal to Rm less than or equal to 700 Mpa
A description is not available for this item.
BS EN 3480
July 31, 2008
Aerospace series - Steel FE-PA3601 (X6CrNiTi18-10) - Air melted - Softened - Plate - 6 mm Less than a Less than on equal to 50 mm - 500 MPa Less than on equal to Rm Less than on equal to 700 MPa
A description is not available for this item.