ISO 7267-2

Rubber-covered rollers — Determination of apparent hardness — Part 2: Shore-type durometer method

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2008
Status: inactive
Page Count: 8
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This part of ISO 7267 specifies a method for the determination of the apparent hardness of vulcanized- or thermoplastic-rubber roller covers, expressed in Shore hardness, for measurement where only medium precision is required. The method and apparatus used are essentially those described in ISO 7619-1, the measurements in this case being made on the curved surface of the conditioned rubber-covered roller rather than on a flat test piece. Shore type A and type D instruments are specified, the latter being used for measurements on rollers of high hardness.

NOTE  With some rollers, there may be significant variation in the thickness of the rubber over the surface of the roller, which could affect the measured apparent hardness.

Document History

ISO 7267-2
August 1, 2008
Rubber-covered rollers — Determination of apparent hardness — Part 2: Shore-type durometer method
This part of ISO 7267 specifies a method for the determination of the apparent hardness of vulcanized- or thermoplastic-rubber roller covers, expressed in Shore hardness, for measurement where only...
January 1, 1986
Rubber-Covered Rollers - Determination of Apparent Hardness - Part 2: Shore-Type Durometer Method
A description is not available for this item.

References

Advertisement