ASME/BPVC - N-638-2

N-638-2 Similar and Dissimilar Metal Welding Using Ambient Temperature Machine GTAW Temper Bead Technique Section XI, Division 1 SUPP 6

inactive
Organization: ASME/BPVC
Publication Date: 1 July 2004
Status: inactive
Page Count: 6

Document History

July 1, 2004
N-638-4 Similar and Dissimilar Metal Welding Using Ambient Temperature Machine GTAW Temper Bead Technique Section XI, Division 1 SUPP 11
A description is not available for this item.
N-638-2
July 1, 2004
N-638-2 Similar and Dissimilar Metal Welding Using Ambient Temperature Machine GTAW Temper Bead Technique Section XI, Division 1 SUPP 6
A description is not available for this item.
July 1, 2004
N-638-3 Similar and Dissimilar Metal Welding Using Ambient Temperature Machine GTAW Temper Bead Technique Section XI, Division 1 SUPP 9
A description is not available for this item.
July 1, 2004
N-638-1 Similar and Dissimilar Metal Welding Using Ambient Temperature Machine GTAW Temper Bead Technique Section XI, Division 1
(a) The maximum area of an individual weld based on the finished surface shall be 100 sq. in., and the depth of the weld shall not be greater than one-half of the ferritic base metal thickness.
Advertisement