GMNA - 9986321

Thin Film; Nanometers Thick (NT) Pretreatment Generic Qualifications

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2008
Status: inactive
Page Count: 4
scope:

This specification details the general material performance, compatibility, and processing information requirements for international corporate approval of nano ceramic conversion coatings.

Material Description. Materials qualified to this standard shall meet the performance shown in Appendix A, Table A1. Additional testing and any exceptions to the requirements detailed herein are noted in the Appendix A. Suppliers must demonstrate the technology as being production capable to reduce undue risk prior to release in a production facility. Any material development issues, such as chemical or performance values that fall outside of specified ranges, must be discussed with the appropriate material engineer for resolution. Material must successfully complete a production trial in a target facility prior to release for general use.

Typical Applications. This specification applies to nano ceramic conversion coating materials that are intended for use on automotive vehicles and space frames. These coatings must provide a corrosion resistant, paint adhesion promoting surface to bare Cold Rolled Steel (CRS), Electrogalvanized coated steel (EG), Hot Dip Galvanized coated steel (HDG), Galvannealed (Zinc-Iron-Alloy - ZnFe) and Aluminum substrates (Al).

Remarks. In the event of any conflict between the English and domestic language regarding this document, the English language will take precedence. The NT process bath material is qualified to this standard. However, make-up and replenishment chemical are to be referenced to 9986321. All chemical materials used in this continuous Pretreatment Process must be provided by the same Supplier.

Document History

February 1, 2022
Thin Film, Nanometers Thick (NT) Pretreatment Generic Qualifications
This standard is inactive, replaced by GMW16170.
November 1, 2015
Thin Film, Nanometers Thick (NT) Pretreatment Generic Qualifications
This specification details the general material performance, compatibility, and processing information requirements for international corporate approval of nano ceramic conversion coatings. Material...
9986321
July 1, 2008
Thin Film; Nanometers Thick (NT) Pretreatment Generic Qualifications
This specification details the general material performance, compatibility, and processing information requirements for international corporate approval of nano ceramic conversion coatings. Material...

References

Advertisement