SN - NS-EN ISO 1179-3:2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 3: Light-duty (L series) stud ends with sealing by O-ring with retaining ring (types G and H) (ISO 1179-3:2007)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 August 2008 |
| Status: | active |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
NS-EN ISO 1179-3:2008
August 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 3: Light-duty (L series) stud ends with sealing by O-ring with retaining ring (types G and H) (ISO 1179-3:2007)
A description is not available for this item.