BSI - BS EN 485-1
Aluminium and aluminium alloys - Sheet, strip and plate - Part 1: Technical conditions for inspection and delivery
| Organization: | BSI |
| Publication Date: | 30 May 2008 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This standard specifies the technical conditions for inspection and delivery of wrought aluminium and aluminium alloy sheet, strip and plate for general engineering applications.
It applies to products with a thickness over 0,20 mm up to and including 200 mm.
It does not apply to semi-finished rolled products in coiled form to be subjected to further rolling (reroll stock) or to special applications such as aerospace, can stock, finstock, etc. which are dealt with in separate European Standards.
Document History