DS/ISO/IEC 15459-2

Information technology - Unique identifiers - Part 2: Registration procedures

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 August 2007
Status: active
Page Count: 19
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 15459 specifies the procedural requirements to maintain a non-significant, unique identifier for item management applications, and outlines the obligations of the Registration Authority and Issuing Agencies. This part of ISO/IEC 15459 excludes those items where ISO has designated Maintenance Agencies or Registration Authorities to provide identification schemes. It does not apply to . freight containers, because their unique coding is specified in ISO 6346, Freight containers - Coding, identification and marking; . vehicles, because their unique identification is specified in ISO 3779, Road vehicles - Vehicle identification number (VIN) - Content and structure; . car radios, because their unique identification is specified in ISO 10486, Passenger cars - Car radio identification number (CRIN). The exclusion also applies to ISO 2108, Information and documentation - International standard book number (ISBN) and ISO 3297, Information and documentation - International standard serial number (ISSN). NOTE The scope of each of ISO 2108 and ISO 3297 identifies the title rather than the individual copy of a book or periodical. As such, the level of identification achieved is at a level higher than the unique identity required to be compliant with this part of ISO/IEC 15459.

Document History

March 13, 2015
Information technology - Automatic identification and data capture techniques - Unique identification - Part 2: Registration procedures
ISO/IEC 15459-2:2015 specifies the procedural requirements to maintain identities and outlines the obligations of the Registration Authority and Issuing Agencies. ISO/IEC 15459-2:2015 excludes those...
DS/ISO/IEC 15459-2
August 1, 2007
Information technology - Unique identifiers - Part 2: Registration procedures
This part of ISO/IEC 15459 specifies the procedural requirements to maintain a non-significant, unique identifier for item management applications, and outlines the obligations of the Registration...
June 15, 2000
Information technology - Unique identification of transport units - Part 2: Registration procedures
This part of ISO/IEC 15459 : - specifies the procedural requirements to maintain a non-significant, license plate number; - outlines the obligations of the Registration Authority and issuing agencies.
Advertisement