ISO 16877

Short link chains for lifting purposes — Grade TH, fine tolerance for manually operated chain hoists

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2008
Status: inactive
Page Count: 18
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This International Standard specifies the requirements for Grade TH fine-tolerance hoist chains, for use as load chains in manually operated chain hoists and consisting of round steel short link chains, electrically welded and heat treated, tested to and compliant with the ISO 1834 general conditions of acceptance.

NOTE Butt welding and flash butt welding are defined in ISO 4063.

The range of nominal sizes of hoist chains covered by this International Standard is from 3 mm to 13 mm. They are for use in the temperature range −10 °C to 200 °C.

Document History

January 15, 2015
Round steel short link chains for lifting purposes - Fine tolerance hoist chains for hand operated chain hoists - Grade TH
This International Standard specifies the requirements for fine-tolerance hoist chains of grade TH for use as load chains in hand operated chain hoists for lifting purposes. They are round steel...
ISO 16877
August 15, 2008
Short link chains for lifting purposes — Grade TH, fine tolerance for manually operated chain hoists
This International Standard specifies the requirements for Grade TH fine-tolerance hoist chains, for use as load chains in manually operated chain hoists and consisting of round steel short link...

References

Advertisement