CEN - EN 4630

Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De Less than or equal to 200 mm - 900 MPa Less than or equal to Rm Less than or equal to 1 050 MPa

inactive
Organization: CEN
Publication Date: 1 December 2007
Status: inactive
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

June 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications....
October 1, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications....
EN 4630
December 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De Less than or equal to 200 mm - 900 MPa Less than or equal to Rm Less than or equal to 1 050 MPa
A description is not available for this item.

References

Advertisement