IEC - 60265-2 CORR 1
Corrigendum 1 High-Voltage Switches Part 2: High-Voltage Switches for Rated Voltages of 52 kV and Above
| Organization: | IEC |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Switches): | 29.120.40 |
scope:
This standard is applicable to three-phase alternating-current switches, having making and breaking current ratings, for indoor and outdoor installations, for rated voltages 52 kV and above; and for rated frequencies up to and including 60 Hz.
This standard is also applicable to the operating devices of these switches and to their auxiliary equipment.
Notes 1. - Switches for gas insulated switchgear are covered by this standard.
2. - Switches having a disconnecting function and called switch-disconnectors
3. - Earthing switches are not covered by this standard. Earthing switches forming an integral part of a switch are covered by IEC Publication 129.
Object
The main object of this standard is to establish requirements for switches used in transmission and distribution systems. General-purpose switches for this application shall comply with the following service applications:
- carrying rated normal current continuously;
- carrying short-circuit currents for a specified time;
- switching of mainly active loads;
- switching of no-load transformers;
- switching of the charging current of unloaded cables, overhead lines or busbars;
- switching of closed-loop circuits;
- making short-circuit currents.
A further object of this standard is to establish requirements for limited-purpose and special-purpose switches used in transmission and distribution systems.
Limited-purpose switches shall comply with one or more of the service applications indicated above.
Special-purpose switches may comply with one or more of the service applications indicated above and, in addition, shall be suitable for one or more of the following applications:
- switching single capacitor banks;
- switching back-to-back capacitor banks;
- switching shunt reactors including secondary or tertiary reactors switched from the primary side of the transformer;
- applications requiring an increased number of operating cycles;
- switching under earth fault conditions in systems with isolated neutral or in resonant earthed systems.
Document History