SN - NS-EN ISO 1179-2:2008

Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2007)

inactive, Most Current
Organization: SN
Publication Date: 1 August 2008
Status: inactive
ICS Code (Piping and couplings): 23.100.40

Document History

NS-EN ISO 1179-2:2008
August 1, 2008
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 2: Heavy-duty (S series) and light-duty (L series) stud ends with elastomeric sealing (type E) (ISO 1179-2:2007)
A description is not available for this item.
Advertisement