FORD ESB-M4G215-A

SEALER, VINYL - SPRAYABLE - CHIP RESISTANT - HEAT CURING NONPAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 8 July 2008
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a vinyl base, heat curing material which can be airless sprayed to 0.02 - 0.05 in (0.5 - 1.3 mm) film on phosphated CRS, phosphated galvanized, zinc rich primer coated steel sheet and electrocoated substrates, to provide a corrosion resistant film which will withstand stone chipping.

Document History

FORD ESB-M4G215-A
July 8, 2008
SEALER, VINYL - SPRAYABLE - CHIP RESISTANT - HEAT CURING NONPAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a vinyl base, heat curing material which can be airless sprayed to 0.02 - 0.05 in (0.5 - 1.3 mm) film on phosphated CRS, phosphated galvanized, zinc rich...
November 3, 1978
SEALER, VINYL SPRAYABLE- CHIP RESISTANT-HEAT CURING-NON PAINTABLE
1. SCOPE: The material defined by this specification is a vinyl base, heat curing material which can be airless sprayed to 0.02 -0.05 in (0.5 -1.3 mm) film on phosphated CRS, phosphated galvanized,...

References

Advertisement